The XGL4020 Series Ultra-Low Loss Shielded Power Inductors from Coilcraft offer the lowest DC losses and extremely low AC losses for a wide range of DC-DC converters, from hundreds of kHz up to 5+ MHz. These inductors feature a wider range of inductance values and improved Irms current ratings, making them ideal for a variety of applications, including power supplies, amplifiers, and motor control.
The XGL4020 Series is available in inductance values from 0.040 µH to 8.2 µH. The inductors are also available in a variety of lead lengths and terminations, making them easy to use in a wide range of applications.
The XGL4020 Series is RoHS compliant and halogen-free, making them ideal for use in a variety of environmentally friendly applications.
Need parts for space, military or other critical applications?
See Coilcraft AE433PGA Series | See Coilcraft ST433PGA Series
The XGL4020 Series Ultra-Low Loss Shielded Power Inductors from Coilcraft offer the lowest DC losses and extremely low AC losses for a wide range of DC-DC converters, from hundreds of kHz up to 5+ MHz. These inductors feature a wider range of inductance values and improved Irms current ratings, making them ideal for a variety of applications, including power supplies, amplifiers, and motor control.
The XGL4020 Series is available in inductance values from 0.040 µH to 8.2 µH. The inductors are also available in a variety of lead lengths and terminations, making them easy to use in a wide range of applications.
The XGL4020 Series is RoHS compliant and halogen-free, making them ideal for use in a variety of environmentally friendly applications.
Need parts for space, military or other critical applications?
See Coilcraft AE433PGA Series | See Coilcraft ST433PGA Series
| Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | XGL4020-472 XGL4020-472MEC | XGL4020-472 XGL4020-472MEC |
| Product Name | XGL4020 Series Ultra-Low Loss Shielded Power Inductors | XGL4020 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite | Composite |
| Application | Power Choke | Power Choke |
| Inductance Range | 4.7 microH | 4.7 microH |
| DCR | 0.0473 ohms | 0.0473 ohms |