Coilcraft, Inc. ZA9735-AE Coupled Power Inductor for Microchip Technology HV56020/22 ZA9735-AE ZA9735-AED

Description
Developed for Haptic Driver solution HV56020/22 for Microchip Technology Designed for flyback topology in a haptic driver circuit Switching frequency: 300 kHz; Vin : 3.0 V; Vout : 230 V 200 Vrms, one minute isolation (hipot) between primary and secondary windings
Request a Quote
Description
Developed for Haptic Driver solution HV56020/22 for Microchip Technology Designed for flyback topology in a haptic driver circuit Switching frequency: 300 kHz; Vin : 3.0 V; Vout : 230 V 200 Vrms, one minute isolation (hipot) between primary and secondary windings
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ZA9735-AE Coupled Power Inductor is specifically designed for use with the HV56020/22 haptic driver solution from Microchip Technology. It operates with a switching frequency of 300 kHz, accepting an input voltage of 3.0 V and providing an output voltage of 230 V. The inductor features a ferrite core and has a maximum direct current resistance (DCR) of 0.022 Ohms for L1 and 0.065 Ohms for L2. This component is rated for an ambient temperature range of -40°C to +85°C and a storage temperature range of -40°C to +125°C. It offers a winding-to-winding isolation of 200 Vrms for one minute and can withstand up to three reflows at 260°C. The inductor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is available in tape and reel packaging, with options for 350 parts on a 7-inch reel or 1200 parts on a 13-inch reel. Engineers should consider the ZA9735-AE for applications requiring a reliable coupled inductor in haptic driver circuits, particularly where compact size and thermal performance are critical.

Datasheet Summary
Powered by GS/AI

The ZA9735-AE Coupled Power Inductor is specifically designed for use with the HV56020/22 haptic driver solution from Microchip Technology. It operates with a switching frequency of 300 kHz, accepting an input voltage of 3.0 V and providing an output voltage of 230 V. The inductor features a ferrite core and has a maximum direct current resistance (DCR) of 0.022 Ohms for L1 and 0.065 Ohms for L2. This component is rated for an ambient temperature range of -40°C to +85°C and a storage temperature range of -40°C to +125°C. It offers a winding-to-winding isolation of 200 Vrms for one minute and can withstand up to three reflows at 260°C. The inductor is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. It is available in tape and reel packaging, with options for 350 parts on a 7-inch reel or 1200 parts on a 13-inch reel. Engineers should consider the ZA9735-AE for applications requiring a reliable coupled inductor in haptic driver circuits, particularly where compact size and thermal performance are critical.

Suppliers

Company
Product
Description
Supplier Links
ZA9735-AE Coupled Power Inductor for Microchip Technology HV56020/22 - ZA9735-AE ZA9735-AED - Coilcraft, Inc.
Cary, IL, USA
ZA9735-AE Coupled Power Inductor for Microchip Technology HV56020/22
ZA9735-AE ZA9735-AED
ZA9735-AE Coupled Power Inductor for Microchip Technology HV56020/22 ZA9735-AE ZA9735-AED
Developed for Haptic Driver solution HV56020/22 for Microchip Technology Designed for flyback topology in a haptic driver circuit Switching frequency: 300 kHz; Vin : 3.0 V; Vout : 230 V 200 Vrms, one minute isolation (hipot) between primary and secondary windings
  • Developed for Haptic Driver solution HV56020/22 for Microchip Technology
  • Designed for flyback topology in a haptic driver circuit
  • Switching frequency: 300 kHz; Vin : 3.0 V; Vout : 230 V
  • 200 Vrms, one minute isolation (hipot) between primary and secondary windings
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number ZA9735-AE ZA9735-AED
Product Name ZA9735-AE Coupled Power Inductor for Microchip Technology HV56020/22
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-3N9XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-39N 0402CS-39NXJRW , 0402CS-39NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-72N 0402DC-72NXJRW , 0402DC-72NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details