The XGL5020-331MEC is a shielded power inductor in the XGL5020 series, designed for high-efficiency DC-DC conversion with low DC and AC losses. It has an inductance of 0.33 µH ±20%, a typical DCR of 2.7 mΩ, and a saturation current of 8.3 A at 10% inductance drop. The device supports an RMS current of 24.4 A with a 40°C temperature rise, operates from -40°C to +125°C ambient temperature, and is AEC-Q200 qualified. The component has a 5.0 mm × 5.0 mm footprint and 2.0 mm height, with RoHS-compliant tin-silver over copper terminations and is packaged in 7" machine-ready reels of 1000 units. It features a composite core, halogen-free construction, and meets MSL 1 moisture sensitivity standards.
The XGL5020 Series Ultra-Low Loss Shielded Power Inductors by Coilcraft are the pinnacle of performance for DC-DC converters. These molded power inductors are engineered to deliver the lowest DC losses and remarkably low AC losses, ensuring exceptional efficiency and reliability.
With the XGL5020 Series, you gain access to a wider range of inductance values, providing greater flexibility for your design requirements. Additionally, these inductors boast improved Irms current ratings, allowing for higher current-carrying capacity without compromising performance.
Achieve optimal power conversion efficiency while reducing losses and maximizing your system's performance.
Need parts for space, military or other critical applications?
See Coilcraft AE457PGA Series
The XGL5020 Series Ultra-Low Loss Shielded Power Inductors by Coilcraft are the pinnacle of performance for DC-DC converters. These molded power inductors are engineered to deliver the lowest DC losses and remarkably low AC losses, ensuring exceptional efficiency and reliability.
With the XGL5020 Series, you gain access to a wider range of inductance values, providing greater flexibility for your design requirements. Additionally, these inductors boast improved Irms current ratings, allowing for higher current-carrying capacity without compromising performance.
Achieve optimal power conversion efficiency while reducing losses and maximizing your system's performance.
Need parts for space, military or other critical applications?
See Coilcraft AE457PGA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XGL5020-331 XGL5020-331MEC |
| Product Name | XGL5020 Series Ultra-Low Loss Shielded Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Composite |
| Application | Power Choke |
| Inductance Range | 0.3300 microH |
| DCR | 0.0032 ohms |