Coilcraft, Inc. Fixed Inductors - XPL2010-473MLC XPL2010-473MLC

Description
Manufacturer: Coilcraft Win Source Part Number: 904050-XPL2010-473ML C Series: XPL2010 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 4.25Ohm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-XPL2010-473MLC, 2457-XPL2010-473ML_, 2457-XPL2010-473ML_- ND, 2457-XPL2010-473ML_T R-ND
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 904050-XPL2010-473ML C Series: XPL2010 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 4.25Ohm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-XPL2010-473MLC, 2457-XPL2010-473ML_, 2457-XPL2010-473ML_- ND, 2457-XPL2010-473ML_T R-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - XPL2010-473MLC
904050-XPL2010-473MLC
Fixed Inductors - XPL2010-473MLC 904050-XPL2010-473MLC
Manufacturer: Coilcraft Win Source Part Number: 904050-XPL2010-473ML C Series: XPL2010 Operating Temperature Range: -40°C ~ 125°C Features: Shielded - Inductor 4.25Ohm Max Nonstandard Package: Strip Package: Nonstandard Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Other Part Number: 2457-XPL2010-473MLC, 2457-XPL2010-473ML_, 2457-XPL2010-473ML_- ND, 2457-XPL2010-473ML_T R-ND

Manufacturer: Coilcraft
Win Source Part Number: 904050-XPL2010-473MLC
Series: XPL2010
Operating Temperature Range: -40°C ~ 125°C
Features: Shielded - Inductor 4.25Ohm Max Nonstandard
Package: Strip
Package: Nonstandard
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 2457-XPL2010-473MLC, 2457-XPL2010-473ML_, 2457-XPL2010-473ML_-ND, 2457-XPL2010-473ML_TR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 904050-XPL2010-473MLC
Product Name Fixed Inductors - XPL2010-473MLC
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1-2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0039 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D21D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details