The XPL2010-103 is a shielded power inductor in the XPL2010 series, designed for high current applications with low DCR and soft saturation characteristics. It has an inductance of 10 µH with a tolerance of ±20%, a maximum DC resistance of 0.611 ohms, and a saturation current of 0.610 A at a 30% inductance drop. The rated RMS current is 0.66 A at a 40°C temperature rise, with a self-resonant frequency of 28 MHz. The component is AEC-Q200 qualified, RoHS compliant, and halogen free, with a maximum operating temperature of +165°C. It is housed in a 2.0 × 1.0 × 1.0 mm surface-mount package, weighs 20 mg, and is tape-reel packaged for automated assembly. Operating ambient temperature range is -40°C to +125°C.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-103 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |