The XPL2010 series comprises ultra-miniature, magnetically shielded power inductors with AEC-Q200 qualification, designed for high current handling and soft saturation. The parts feature a composite core, operate from -40°C to +125°C ambient with a maximum part temperature of +165°C, and meet RoHS and halogen-free requirements. Termination is tin-silver-copper over nickel over silver-platinum, with tape and reel packaging in 7″ or 13″ reels. The package measures 2.0×1.0×1.0 mm, weighs 20 mg, and supports reflow soldering up to 260°C. Moisture sensitivity level is 1, and PCB washing compliance follows MIL-STD-202 Method 215.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-201 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |