Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors XGL6060-822MEC

Description
Win Source Part Number: 1339179-XGL6060-822M EC Category: Inductors, Coils, Chokes - Fixed Inductors Series: XGL6060 Type: Molded Package: Strip Shielding: Shielded Size / Dimension: 0.264" L x 0.256" W (6.71mm x 6.51mm) Inductance: 8.2 µH Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1 Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 14MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 16.8mOhm Max Temperature Range - Operating: -40°C ~ 165°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.4 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Current - Saturation (Isat): 8.1A
Request a Quote Datasheet
Description
Win Source Part Number: 1339179-XGL6060-822M EC Category: Inductors, Coils, Chokes - Fixed Inductors Series: XGL6060 Type: Molded Package: Strip Shielding: Shielded Size / Dimension: 0.264" L x 0.256" W (6.71mm x 6.51mm) Inductance: 8.2 µH Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1 Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 14MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 16.8mOhm Max Temperature Range - Operating: -40°C ~ 165°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.4 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Current - Saturation (Isat): 8.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1339179-XGL6060-822MEC - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1339179-XGL6060-822MEC
Inductors, Coils, Chokes - Fixed Inductors 1339179-XGL6060-822MEC
Win Source Part Number: 1339179-XGL6060-822M EC Category: Inductors, Coils, Chokes - Fixed Inductors Series: XGL6060 Type: Molded Package: Strip Shielding: Shielded Size / Dimension: 0.264" L x 0.256" W (6.71mm x 6.51mm) Inductance: 8.2 µH Height - Seated (Max): 0.240" (6.10mm) Standard Package: 1 Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Metal Composite Frequency - Self Resonant: 14MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 16.8mOhm Max Temperature Range - Operating: -40°C ~ 165°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 7.4 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected Mfr: COILCRAFT Current - Saturation (Isat): 8.1A

Win Source Part Number: 1339179-XGL6060-822MEC
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: XGL6060
Type: Molded
Package: Strip
Shielding: Shielded
Size / Dimension: 0.264" L x 0.256" W (6.71mm x 6.51mm)
Inductance: 8.2 µH
Height - Seated (Max): 0.240" (6.10mm)
Standard Package: 1
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Metal Composite
Frequency - Self Resonant: 14MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 16.8mOhm Max
Temperature Range - Operating: -40°C ~ 165°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 7.4 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Current - Saturation (Isat): 8.1A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1339179-XGL6060-822MEC
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 165 C (-40 to 329 F)
Technology Standard
Application RF Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-4N7 0402CT-4N7XJRW , 0402CT-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1857962 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Standards and Certifications RoHS
View Details