Coilcraft, Inc. SMD 10uH Inductor and Choke XGL6060-103MEC

Description
General Purpose Inductor, 10uH, 20%, 1 Element, Composite-Core, SMD, 2626, CHIP Product overview: XGL6060-103MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL6060-103MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
General Purpose Inductor, 10uH, 20%, 1 Element, Composite-Core, SMD, 2626, CHIP Product overview: XGL6060-103MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL6060-103MEC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10uH Inductor and Choke - 71-XGL6060-103MEC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10uH Inductor and Choke
71-XGL6060-103MEC
SMD 10uH Inductor and Choke 71-XGL6060-103MEC
General Purpose Inductor, 10uH, 20%, 1 Element, Composite-Core, SMD, 2626, CHIP Product overview: XGL6060-103MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL6060-103MEC can be used for catalog matching and distributor lookup.

General Purpose Inductor, 10uH, 20%, 1 Element, Composite-Core, SMD, 2626, CHIP Product overview: XGL6060-103MEC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-XGL6060-103MEC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - XGL6060-103MEC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
XGL6060-103MEC
Fixed Inductors XGL6060-103MEC
POWER INDUCTOR, SHIELDED, COMPOS

POWER INDUCTOR, SHIELDED, COMPOS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-XGL6060-103MEC XGL6060-103MEC
Product Name SMD 10uH Inductor and Choke Fixed Inductors
Standards and Certifications RoHS
Operating Temperature -40 to 165 C (-40 to 329 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Molded
Core Material Metal Composite
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details