The XPL2010-223 is a shielded power inductor from the XPL2010 series, designed for compact power conversion. It has a 22 µH inductance with ±20% tolerance, a maximum DCR of 1.89 ohms, and a 30% saturation current of 0.510 A. It supports a 40°C rise RMS current of 0.39 A and operates from -40°C to +125°C ambient. The part is AEC-Q200 qualified, RoHS compliant, and halogen free. It measures 2.0 mm × 1.0 mm × 1.0 mm, weighs 20 mg, and uses tape and reel packaging with 8 mm wide embossed plastic tape. It withstands three reflows at 260°C and has an MSL 1 rating.
Need parts for space, military or other critical applications?
See Coilcraft AE338PWA Series | See Coilcraft ML338PWA Series | See Coilcraft MS338PWA Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | XPL2010-223 |
| Product Name | XPL2010 Series Shielded Power Inductors |
| Application | Power Choke |