Abracon, LLC AIRD-01 Drum Core AIRD-01-271K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Temperature Rise Current: 1.6 A Saturation Current: 4.1 A DC Resistance Max: 300 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Temperature Rise Current: 1.6 A Saturation Current: 4.1 A DC Resistance Max: 300 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-01 Drum Core - AIRD-01-271K - Abracon, LLC
Spicewood, TX, United States
AIRD-01 Drum Core
AIRD-01-271K
AIRD-01 Drum Core AIRD-01-271K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 270 μH Temperature Rise Current: 1.6 A Saturation Current: 4.1 A DC Resistance Max: 300 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 270 μH
  • Temperature Rise Current: 1.6 A
  • Saturation Current: 4.1 A
  • DC Resistance Max: 300 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 16.5 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11382-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11382-ND
Fixed Inductors 535-11382-ND
270µH Unshielded Wirewound Inductor 1.6A 300mOhm Max Radial, Vertical Cylinder

270µH Unshielded Wirewound Inductor 1.6A 300mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-01-271K 535-11382-ND
Product Name AIRD-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Power Inductors - 1-2176639-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 560 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details