Abracon, LLC AIRD-02 Drum Core AIRD-02-1R0K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 1 μH Temperature Rise Current: 11.4 A Saturation Current: 108 A DC Resistance Max: 3 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 1 μH Temperature Rise Current: 11.4 A Saturation Current: 108 A DC Resistance Max: 3 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-02 Drum Core - AIRD-02-1R0K - Abracon, LLC
Spicewood, TX, United States
AIRD-02 Drum Core
AIRD-02-1R0K
AIRD-02 Drum Core AIRD-02-1R0K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 1 μH Temperature Rise Current: 11.4 A Saturation Current: 108 A DC Resistance Max: 3 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-02
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 11.4 A
  • Saturation Current: 108 A
  • DC Resistance Max: 3 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 21 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11387-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11387-ND
Fixed Inductors 535-11387-ND
1µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder

1µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-02-1R0K 535-11387-ND
Product Name AIRD-02 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details