Abracon, LLC AIRD-06 Drum Core AIRD-06-470K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 5.5 A Saturation Current: 15.1 A DC Resistance Max: 35 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 5.5 A Saturation Current: 15.1 A DC Resistance Max: 35 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-06 Drum Core - AIRD-06-470K - Abracon, LLC
Spicewood, TX, United States
AIRD-06 Drum Core
AIRD-06-470K
AIRD-06 Drum Core AIRD-06-470K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 47 μH Temperature Rise Current: 5.5 A Saturation Current: 15.1 A DC Resistance Max: 35 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-06
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 5.5 A
  • Saturation Current: 15.1 A
  • DC Resistance Max: 35 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 21 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIRD-06-470K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIRD-06-470K-ND
Fixed Inductors AIRD-06-470K-ND
47µH Unshielded Wirewound Inductor 5.5A 35mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 5.5A 35mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-06-470K AIRD-06-470K-ND
Product Name AIRD-06 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers