Abracon, LLC AIRD-02 Drum Core AIRD-02-390K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Temperature Rise Current: 5.5 A Saturation Current: 17 A DC Resistance Max: 30 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Temperature Rise Current: 5.5 A Saturation Current: 17 A DC Resistance Max: 30 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-02 Drum Core - AIRD-02-390K - Abracon, LLC
Spicewood, TX, United States
AIRD-02 Drum Core
AIRD-02-390K
AIRD-02 Drum Core AIRD-02-390K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 39 μH Temperature Rise Current: 5.5 A Saturation Current: 17 A DC Resistance Max: 30 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-02
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 39 μH
  • Temperature Rise Current: 5.5 A
  • Saturation Current: 17 A
  • DC Resistance Max: 30 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 21 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11406-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11406-ND
Fixed Inductors 535-11406-ND
39µH Unshielded Wirewound Inductor 5.5A 30mOhm Max Radial, Vertical Cylinder

39µH Unshielded Wirewound Inductor 5.5A 30mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
FIXED IND 39UH 17A 30 MOHM TH - 5-AIRD-02-390K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 39UH 17A 30 MOHM TH
5-AIRD-02-390K
FIXED IND 39UH 17A 30 MOHM TH 5-AIRD-02-390K
FIXED IND 39UH 17A 30 MOHM TH

FIXED IND 39UH 17A 30 MOHM TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-02-390K 535-11406-ND 5-AIRD-02-390K
Product Name AIRD-02 Drum Core Fixed Inductors FIXED IND 39UH 17A 30 MOHM TH
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 39 microH
Unlock Full Specs
to access all available technical data

Similar Products

2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Molded SMD Inductors - 2-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details