Abracon, LLC AIRD-02 Drum Core AIRD-02-121K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Temperature Rise Current: 4 A Saturation Current: 9.4 A DC Resistance Max: 90 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Temperature Rise Current: 4 A Saturation Current: 9.4 A DC Resistance Max: 90 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-02 Drum Core - AIRD-02-121K - Abracon, LLC
Spicewood, TX, United States
AIRD-02 Drum Core
AIRD-02-121K
AIRD-02 Drum Core AIRD-02-121K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 120 μH Temperature Rise Current: 4 A Saturation Current: 9.4 A DC Resistance Max: 90 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-02
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 120 μH
  • Temperature Rise Current: 4 A
  • Saturation Current: 9.4 A
  • DC Resistance Max: 90 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 21 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11412-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11412-ND
Fixed Inductors 535-11412-ND
120µH Unshielded Wirewound Inductor 4A 90mOhm Max Radial, Vertical Cylinder

120µH Unshielded Wirewound Inductor 4A 90mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
FIXED IND 120UH 9.4A 90 MOHM TH - 5-AIRD-02-121K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 120UH 9.4A 90 MOHM TH
5-AIRD-02-121K
FIXED IND 120UH 9.4A 90 MOHM TH 5-AIRD-02-121K
FIXED IND 120UH 9.4A 90 MOHM TH

FIXED IND 120UH 9.4A 90 MOHM TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-02-121K 535-11412-ND 5-AIRD-02-121K
Product Name AIRD-02 Drum Core Fixed Inductors FIXED IND 120UH 9.4A 90 MOHM TH
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5716-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0033 microH
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details