Abracon, LLC AIRD-01 Drum Core AIRD-01-180K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 7.2 A Saturation Current: 16.5 A DC Resistance Max: 16 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 7.2 A Saturation Current: 16.5 A DC Resistance Max: 16 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-01 Drum Core - AIRD-01-180K - Abracon, LLC
Spicewood, TX, United States
AIRD-01 Drum Core
AIRD-01-180K
AIRD-01 Drum Core AIRD-01-180K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 7.2 A Saturation Current: 16.5 A DC Resistance Max: 16 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 18 μH
  • Temperature Rise Current: 7.2 A
  • Saturation Current: 16.5 A
  • DC Resistance Max: 16 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 16.5 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11367-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11367-ND
Fixed Inductors 535-11367-ND
18µH Unshielded Wirewound Inductor 7.2A 16mOhm Max Radial, Vertical Cylinder

18µH Unshielded Wirewound Inductor 7.2A 16mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-01-180K 535-11367-ND
Product Name AIRD-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Power Inductors - 1-2176785-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-F201-04D3-ND - DigiKey
Specs
Application Common Mode Choke; RF Choke
Packing Method Bulk
View Details