Abracon, LLC AIRD-06 Drum Core AIRD-06-181K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Temperature Rise Current: 4 A Saturation Current: 7.8 A DC Resistance Max: 110 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Temperature Rise Current: 4 A Saturation Current: 7.8 A DC Resistance Max: 110 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-06 Drum Core - AIRD-06-181K - Abracon, LLC
Spicewood, TX, United States
AIRD-06 Drum Core
AIRD-06-181K
AIRD-06 Drum Core AIRD-06-181K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 180 μH Temperature Rise Current: 4 A Saturation Current: 7.8 A DC Resistance Max: 110 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-06
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 180 μH
  • Temperature Rise Current: 4 A
  • Saturation Current: 7.8 A
  • DC Resistance Max: 110 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 21 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIRD-06-181K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIRD-06-181K-ND
Fixed Inductors AIRD-06-181K-ND
180µH Unshielded Wirewound Inductor 4A 110mOhm Max Radial, Vertical Cylinder

180µH Unshielded Wirewound Inductor 4A 110mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-06-181K AIRD-06-181K-ND
Product Name AIRD-06 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
Common Mode Chokes - 486-DKFP-B21B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details