Abracon, LLC AIRD-06 Drum Core AIRD-06-560K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 5.5 A Saturation Current: 13.6 A DC Resistance Max: 39 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 5.5 A Saturation Current: 13.6 A DC Resistance Max: 39 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AIRD-06-560K is a power line inductor designed for applications requiring high current and low DC resistance. It features an inductance of 56 µH with a tolerance of ±10%. The maximum direct current resistance (DCR) is 39 mΩ, and it can handle a saturation current of up to 13.6 A and a temperature rise current of 5.5 A. The operating temperature range is from -40°C to +125°C, making it suitable for various environments. The inductor is constructed with a ferrite core and has a wire wound design, which enhances its performance in electronic appliances, power supplies, and TRIAC/SCR control circuits. It is packaged in quantities of 50 pieces per box and is compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The AIRD-06-560K is a power line inductor designed for applications requiring high current and low DC resistance. It features an inductance of 56 µH with a tolerance of ±10%. The maximum direct current resistance (DCR) is 39 mΩ, and it can handle a saturation current of up to 13.6 A and a temperature rise current of 5.5 A. The operating temperature range is from -40°C to +125°C, making it suitable for various environments. The inductor is constructed with a ferrite core and has a wire wound design, which enhances its performance in electronic appliances, power supplies, and TRIAC/SCR control circuits. It is packaged in quantities of 50 pieces per box and is compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
AIRD-06 Drum Core - AIRD-06-560K - Abracon, LLC
Spicewood, TX, United States
AIRD-06 Drum Core
AIRD-06-560K
AIRD-06 Drum Core AIRD-06-560K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 56 μH Temperature Rise Current: 5.5 A Saturation Current: 13.6 A DC Resistance Max: 39 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-06
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 56 μH
  • Temperature Rise Current: 5.5 A
  • Saturation Current: 13.6 A
  • DC Resistance Max: 39 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 21 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIRD-06-560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIRD-06-560K-ND
Fixed Inductors AIRD-06-560K-ND
56µH Unshielded Wirewound Inductor 5.5A 39mOhm Max Radial, Vertical Cylinder

56µH Unshielded Wirewound Inductor 5.5A 39mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-06-560K AIRD-06-560K-ND
Product Name AIRD-06 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 56 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Common Mode Chokes - CME2425-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers