Abracon, LLC Fixed Inductors AIML-0402-1R8K-T

Description
1.8µH Shielded Multilayer Inductor 15mA 1.45Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Multilayer Inductor 15mA 1.45Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-11584-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11584-2-ND
Fixed Inductors 535-11584-2-ND
1.8µH Shielded Multilayer Inductor 15mA 1.45Ohm Max 0402 (1005 Metric)

1.8µH Shielded Multilayer Inductor 15mA 1.45Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-11584-2-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1711186 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details