Abracon, LLC AIML-0402 Multilayer AIML-0402-2R7J-T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 10 mA DC Resistance Max: 2 Ω Q: 20 Operating Temperature: -55°C ~ +125°C Tolerance: 5 SRF: 22 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.5 mm Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 10 mA DC Resistance Max: 2 Ω Q: 20 Operating Temperature: -55°C ~ +125°C Tolerance: 5 SRF: 22 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.5 mm Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIML-0402 Multilayer - AIML-0402-2R7J-T - Abracon, LLC
Spicewood, TX, United States
AIML-0402 Multilayer
AIML-0402-2R7J-T
AIML-0402 Multilayer AIML-0402-2R7J-T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIML-0402 Application: Power Type: Multilayer Rating: N/A Inductance: 2.7 μH Saturation Current: 10 mA DC Resistance Max: 2 Ω Q: 20 Operating Temperature: -55°C ~ +125°C Tolerance: 5 SRF: 22 MHz Shielding: Shielded Mounting: SMD Length/Diameter: 1 mm Width: 0.5 mm Height: 0.5 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIML-0402
  • Application: Power
  • Type: Multilayer
  • Rating: N/A
  • Inductance: 2.7 μH
  • Saturation Current: 10 mA
  • DC Resistance Max: 2 Ω
  • Q: 20
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 5
  • SRF: 22 MHz
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 1 mm
  • Width: 0.5 mm
  • Height: 0.5 mm
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Inductors, Coils, and Chokes
Product Number AIML-0402-2R7J-T
Product Name AIML-0402 Multilayer
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Application Power Choke
Inductance Range 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details