Abracon, LLC Fixed Inductors AIRD-01-3R9M

Description
3.9µH Unshielded Wirewound Inductor 9A 6mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 9A 6mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-11359-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11359-ND
Fixed Inductors 535-11359-ND
3.9µH Unshielded Wirewound Inductor 9A 6mOhm Max Radial, Vertical Cylinder

3.9µH Unshielded Wirewound Inductor 9A 6mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-11359-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R15M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0350 ohms
View Details
2 suppliers