Abracon, LLC AIRD-02 Drum Core AIRD-02-3R9K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 11.4 A Saturation Current: 50 A DC Resistance Max: 5 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 11.4 A Saturation Current: 50 A DC Resistance Max: 5 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-02 Drum Core - AIRD-02-3R9K - Abracon, LLC
Spicewood, TX, United States
AIRD-02 Drum Core
AIRD-02-3R9K
AIRD-02 Drum Core AIRD-02-3R9K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-02 Application: Power Type: Drum Core Rating: N/A Inductance: 3.9 μH Temperature Rise Current: 11.4 A Saturation Current: 50 A DC Resistance Max: 5 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-02
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 3.9 μH
  • Temperature Rise Current: 11.4 A
  • Saturation Current: 50 A
  • DC Resistance Max: 5 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 21 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11394-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11394-ND
Fixed Inductors 535-11394-ND
3.9µH Unshielded Wirewound Inductor 11.4A 5mOhm Max Radial, Vertical Cylinder

3.9µH Unshielded Wirewound Inductor 11.4A 5mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-02-3R9K 535-11394-ND
Product Name AIRD-02 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 3.9 microH
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-6N2 016008C-6N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.2700 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details