Abracon, LLC AIRD-03 Drum Core AIRD-03-821K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Temperature Rise Current: 2 A Saturation Current: 4.5 A DC Resistance Max: 320 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Temperature Rise Current: 2 A Saturation Current: 4.5 A DC Resistance Max: 320 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-03 Drum Core - AIRD-03-821K - Abracon, LLC
Spicewood, TX, United States
AIRD-03 Drum Core
AIRD-03-821K
AIRD-03 Drum Core AIRD-03-821K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 820 μH Temperature Rise Current: 2 A Saturation Current: 4.5 A DC Resistance Max: 320 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-03
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 820 μH
  • Temperature Rise Current: 2 A
  • Saturation Current: 4.5 A
  • DC Resistance Max: 320 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 28 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11342-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11342-ND
Fixed Inductors 535-11342-ND
820µH Unshielded Wirewound Inductor 2A 320mOhm Max Radial, Vertical Cylinder

820µH Unshielded Wirewound Inductor 2A 320mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-03-821K 535-11342-ND
Product Name AIRD-03 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 820 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8104-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details