Abracon, LLC Fixed Inductors AIRD-06-5R6K

Description
5.6µH Unshielded Wirewound Inductor 11.4A 6mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
5.6µH Unshielded Wirewound Inductor 11.4A 6mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AIRD-06-5R6K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-AIRD-06-5R6K-ND
Fixed Inductors 535-AIRD-06-5R6K-ND
5.6µH Unshielded Wirewound Inductor 11.4A 6mOhm Max Radial, Vertical Cylinder

5.6µH Unshielded Wirewound Inductor 11.4A 6mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AIRD-06-5R6K-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-8N2 0402CT-8N2XJRW , 0402CT-8N2XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Compensated High Current Choke, 3-phase - DKIH-3 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 80 to 10800 microH
View Details