Abracon, LLC AIRD-06 Drum Core AIRD-06-1R5M

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 11.4 A Saturation Current: 83 A DC Resistance Max: 3 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 11.4 A Saturation Current: 83 A DC Resistance Max: 3 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-06 Drum Core - AIRD-06-1R5M - Abracon, LLC
Spicewood, TX, United States
AIRD-06 Drum Core
AIRD-06-1R5M
AIRD-06 Drum Core AIRD-06-1R5M
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 11.4 A Saturation Current: 83 A DC Resistance Max: 3 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 20 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-06
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 11.4 A
  • Saturation Current: 83 A
  • DC Resistance Max: 3 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 20
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 21 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIRD-06-1R5M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIRD-06-1R5M-ND
Fixed Inductors AIRD-06-1R5M-ND
1.5µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder

1.5µH Unshielded Wirewound Inductor 11.4A 3mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-06-1R5M AIRD-06-1R5M-ND
Product Name AIRD-06 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-19N 0402CS-19NXJRW , 0402CS-19NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details