Abracon, LLC AIRD-03 Drum Core AIRD-03-331K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Temperature Rise Current: 4.5 A Saturation Current: 7.1 A DC Resistance Max: 122 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Temperature Rise Current: 4.5 A Saturation Current: 7.1 A DC Resistance Max: 122 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-03 Drum Core - AIRD-03-331K - Abracon, LLC
Spicewood, TX, United States
AIRD-03 Drum Core
AIRD-03-331K
AIRD-03 Drum Core AIRD-03-331K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 330 μH Temperature Rise Current: 4.5 A Saturation Current: 7.1 A DC Resistance Max: 122 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-03
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 330 μH
  • Temperature Rise Current: 4.5 A
  • Saturation Current: 7.1 A
  • DC Resistance Max: 122 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 28 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11337-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11337-ND
Fixed Inductors 535-11337-ND
330µH Unshielded Wirewound Inductor 4.5A 122mOhm Max Radial, Vertical Cylinder

330µH Unshielded Wirewound Inductor 4.5A 122mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
FIXED IND 330UH 4.5A 122 MOHM TH - 5-AIRD-03-331K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 330UH 4.5A 122 MOHM TH
5-AIRD-03-331K
FIXED IND 330UH 4.5A 122 MOHM TH 5-AIRD-03-331K
FIXED IND 330UH 4.5A 122 MOHM TH

FIXED IND 330UH 4.5A 122 MOHM TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-03-331K 535-11337-ND 5-AIRD-03-331K
Product Name AIRD-03 Drum Core Fixed Inductors FIXED IND 330UH 4.5A 122 MOHM TH
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Standard
Application Power Choke
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductor, 1.5H, 45Ohm, Wirewound; Product Range Triad Magnetics - 94F7469 - Newark, An Avnet Company
Specs
Technology Wirewound
Inductance Range 1.50E6 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Power Inductors - ECS-MPI4040R1-R33-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers