Abracon, LLC AIRD-01 Drum Core AIRD-01-820K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Temperature Rise Current: 2.8 A Saturation Current: 8.2 A DC Resistance Max: 83 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Temperature Rise Current: 2.8 A Saturation Current: 8.2 A DC Resistance Max: 83 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-01 Drum Core - AIRD-01-820K - Abracon, LLC
Spicewood, TX, United States
AIRD-01 Drum Core
AIRD-01-820K
AIRD-01 Drum Core AIRD-01-820K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 82 μH Temperature Rise Current: 2.8 A Saturation Current: 8.2 A DC Resistance Max: 83 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 82 μH
  • Temperature Rise Current: 2.8 A
  • Saturation Current: 8.2 A
  • DC Resistance Max: 83 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 16.5 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11376-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11376-ND
Fixed Inductors 535-11376-ND
82µH Unshielded Wirewound Inductor 2.8A 83mOhm Max Radial, Vertical Cylinder

82µH Unshielded Wirewound Inductor 2.8A 83mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-01-820K 535-11376-ND
Product Name AIRD-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
SMD Inductor and Choke - 71-KQ0603TTE12NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0120 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-39N 0302CS-39NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details