Abracon, LLC AIRD-06 Drum Core AIRD-06-180K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 7.2 A Saturation Current: 22 A DC Resistance Max: 18 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 7.2 A Saturation Current: 22 A DC Resistance Max: 18 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-06 Drum Core - AIRD-06-180K - Abracon, LLC
Spicewood, TX, United States
AIRD-06 Drum Core
AIRD-06-180K
AIRD-06 Drum Core AIRD-06-180K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-06 Application: Power Type: Drum Core Rating: N/A Inductance: 18 μH Temperature Rise Current: 7.2 A Saturation Current: 22 A DC Resistance Max: 18 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 21 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-06
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 18 μH
  • Temperature Rise Current: 7.2 A
  • Saturation Current: 22 A
  • DC Resistance Max: 18 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 21 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - AIRD-06-180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AIRD-06-180K-ND
Fixed Inductors AIRD-06-180K-ND
18µH Unshielded Wirewound Inductor 7.2A 18mOhm Max Radial, Vertical Cylinder

18µH Unshielded Wirewound Inductor 7.2A 18mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-06-180K AIRD-06-180K-ND
Product Name AIRD-06 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 18 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT80-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details