Abracon, LLC AIRD-03 Drum Core AIRD-03-102K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 2 A Saturation Current: 4.1 A DC Resistance Max: 426 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 2 A Saturation Current: 4.1 A DC Resistance Max: 426 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-03 Drum Core - AIRD-03-102K - Abracon, LLC
Spicewood, TX, United States
AIRD-03 Drum Core
AIRD-03-102K
AIRD-03 Drum Core AIRD-03-102K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 1 mH Temperature Rise Current: 2 A Saturation Current: 4.1 A DC Resistance Max: 426 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-03
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 1 mH
  • Temperature Rise Current: 2 A
  • Saturation Current: 4.1 A
  • DC Resistance Max: 426 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 28 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11343-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11343-ND
Fixed Inductors 535-11343-ND
1mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 2A 426mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-03-102K 535-11343-ND
Product Name AIRD-03 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-428-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details