Abracon, LLC AIRD-01 Drum Core AIRD-01-270K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Temperature Rise Current: 4.5 A Saturation Current: 14.4 A DC Resistance Max: 30 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Temperature Rise Current: 4.5 A Saturation Current: 14.4 A DC Resistance Max: 30 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-01 Drum Core - AIRD-01-270K - Abracon, LLC
Spicewood, TX, United States
AIRD-01 Drum Core
AIRD-01-270K
AIRD-01 Drum Core AIRD-01-270K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-01 Application: Power Type: Drum Core Rating: N/A Inductance: 27 μH Temperature Rise Current: 4.5 A Saturation Current: 14.4 A DC Resistance Max: 30 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 16.5 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-01
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 27 μH
  • Temperature Rise Current: 4.5 A
  • Saturation Current: 14.4 A
  • DC Resistance Max: 30 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 16.5 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11369-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11369-ND
Fixed Inductors 535-11369-ND
27µH Unshielded Wirewound Inductor 4.5A 30mOhm Max Radial, Vertical Cylinder

27µH Unshielded Wirewound Inductor 4.5A 30mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-01-270K 535-11369-ND
Product Name AIRD-01 Drum Core Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole Through Hole
Technology Standard
Application Power Choke
Inductance Range 27 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Fixed Inductors - KQ1008TE56NJ - 1067838-KQ1008TE56NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0560 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - 486-DKIH-3252-50D2-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details