Abracon, LLC Fixed Inductors AIRD-01-1R2M

Description
1.2µH Unshielded Wirewound Inductor 9A 3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
1.2µH Unshielded Wirewound Inductor 9A 3mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-11353-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11353-ND
Fixed Inductors 535-11353-ND
1.2µH Unshielded Wirewound Inductor 9A 3mOhm Max Radial, Vertical Cylinder

1.2µH Unshielded Wirewound Inductor 9A 3mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-11353-ND
Product Name Fixed Inductors
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2393JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176782-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details