RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIRD-01
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 2.7 μH
Temperature Rise Current: 9 A
Saturation Current: 47 A
DC Resistance Max: 5 mΩ
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 16.5 mm
Height: 21 mm
Part Status: Active
Abracon, LLC
Done
Datasheet
Description
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIRD-01
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 2.7 μH
Temperature Rise Current: 9 A
Saturation Current: 47 A
DC Resistance Max: 5 mΩ
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 16.5 mm
Height: 21 mm
Part Status: Active
RoHS/RoHS II Compliant
Part LEAD (Pb) FREE
Series: AIRD-01
Application: Power
Type: Drum Core
Rating: N/A
Inductance: 2.7 μH
Temperature Rise Current: 9 A
Saturation Current: 47 A
DC Resistance Max: 5 mΩ
Operating Temperature: -25°C ~ +85°C
Tolerance: 10
Shielding: Non Shielded
Mounting: Through Hole
Length/Diameter: 16.5 mm
Height: 21 mm
Part Status: Active