Abracon, LLC AIRD-03 Drum Core AIRD-03-221K

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Temperature Rise Current: 5.5 A Saturation Current: 8.7 A DC Resistance Max: 80 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Temperature Rise Current: 5.5 A Saturation Current: 8.7 A DC Resistance Max: 80 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AIRD-03 Drum Core - AIRD-03-221K - Abracon, LLC
Spicewood, TX, United States
AIRD-03 Drum Core
AIRD-03-221K
AIRD-03 Drum Core AIRD-03-221K
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AIRD-03 Application: Power Type: Drum Core Rating: N/A Inductance: 220 μH Temperature Rise Current: 5.5 A Saturation Current: 8.7 A DC Resistance Max: 80 mΩ Operating Temperature: -25°C ~ +85°C Tolerance: 10 Shielding: Non Shielded Mounting: Through Hole Length/Diameter: 28 mm Height: 21 mm Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AIRD-03
  • Application: Power
  • Type: Drum Core
  • Rating: N/A
  • Inductance: 220 μH
  • Temperature Rise Current: 5.5 A
  • Saturation Current: 8.7 A
  • DC Resistance Max: 80 mΩ
  • Operating Temperature: -25°C ~ +85°C
  • Tolerance: 10
  • Shielding: Non Shielded
  • Mounting: Through Hole
  • Length/Diameter: 28 mm
  • Height: 21 mm
  • Part Status: Active
Supplier's Site Datasheet
Fixed Inductors - 535-11335-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
535-11335-ND
Fixed Inductors 535-11335-ND
220µH Unshielded Wirewound Inductor 5.5A 80mOhm Max Radial, Vertical Cylinder

220µH Unshielded Wirewound Inductor 5.5A 80mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
FIXED IND 220UH 5.5A 80 MOHM TH - 5-AIRD-03-221K - Utmel Electronic Limited
Hong Kong, China
FIXED IND 220UH 5.5A 80 MOHM TH
5-AIRD-03-221K
FIXED IND 220UH 5.5A 80 MOHM TH 5-AIRD-03-221K
FIXED IND 220UH 5.5A 80 MOHM TH

FIXED IND 220UH 5.5A 80 MOHM TH

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Utmel Electronic Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AIRD-03-221K 535-11335-ND 5-AIRD-03-221K
Product Name AIRD-03 Drum Core Fixed Inductors FIXED IND 220UH 5.5A 80 MOHM TH
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 C (-13 F)
Mounting Option Through Hole Through Hole Through Hole; Through Hole
Technology Standard
Application Power Choke
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-4N3 016008C-4N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details