Rochester Electronics Datasheets for SRAM Memory Chips

Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
128K x 16 3.3V Fast ASYNC SRAM
128k X 8 (300 Mil) Fast Async SRAM
1Mx1 (300 Mil) Fast Async SRAM
256K x 4 (300 Mil) Fast Async SRAM
64-Mbit (4M words × 16-bit) Static RAM with Error-Correcting Code (ECC)
CY62167EV30LL - Micropower SRAMs
CY62167GN30 - Micropower SRAMs
CY62167GN30 - Standard SRAM, 1MX16, 45ns PBGA48
CY62168GE30 - Micropower SRAMs
CY7C024 - 4K x 16 Dual-Port Static RAM
CY7C0241 - 4K x 16 Dual-Port Static RAM
CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM
CY7C026 - 16K X 16 Dual-Port Static RAM, Commercial Temp
CY7C028 - 64 K X 16 Dual-Port Static RAM, Commercial Temp
CY7C028 - 64 K X 16 Dual-Port Static RAM, Industrial Temp
CY7C057 - 3.3 V 32K X 36 Flex36 Asynchronous Dual-Port Static RAM, Commercial Temp
CY7C09159 - 3.3V 8K X 9 Synchronous Dual Port Static RAM, Commercial Temp
CY7C09199 - 3.3V 128 K X 9 Synchronous Dual-Port Static RAM, Commercial Temp
CY7C09349 - 4K X 18 3.3V Synchronous Dual-Port Static RAM, Commercial Temp
Dual-Port SRAM, 4KX16, 25ns PQFP100
IC SRAM 256KBIT 70NS 28SOIC
SLOW 3.0V ULTRA LOW POWER 32K X 8 SRAM
SLOW 5.0V LOW POWER 32K X 8 SRAM
SLOW 5.0V ULTRA LOW POWER 32K X 8 SRAM
SLOW 5.0V ULTRA LOW POWER 32Kx8 SRAM
SRAM Chip Async Dual 5V 1M-bit 1M x 1 15ns 28-Pin SOJ
SRAM Chip Async Single 3.3V 2M-bit 128K x 16 15ns 48-Pin VFBGA T/R
Standard SRAM, 128KX16, 10ns PBGA48
Standard SRAM, 128KX16, 10ns PDSO44
Standard SRAM, 128KX16, 10ns, CMOS, PDSO44
Standard SRAM, 128KX16, 12ns PDSO44
Standard SRAM, 128KX16, 12ns PQFP44
Standard SRAM, 128KX16, 12ns, CMOS, PDSO44
Standard SRAM, 128KX16, 15ns PDSO44
Standard SRAM, 128KX16, 15ns PQFP44
Standard SRAM, 128KX16, 15ns, CMOS, PDSO44
Standard SRAM, 128KX8, 10ns, CMOS, PDSO32
Standard SRAM, 128KX8, 12ns, CMOS, PDSO32
Standard SRAM, 128KX8, 15ns PDSO32
Standard SRAM, 128KX8, 15ns, CMOS, PDSO32
Standard SRAM, 1MX1, 10ns PDSO28
Standard SRAM, 1MX1, 15ns PDSO28
Standard SRAM, 1MX1, 25ns PDSO28
Standard SRAM, 1MX16, 55ns PBGA48
Standard SRAM, 1MX16, 55ns, CMOS, PBGA48
Standard SRAM, 256KX16, 10ns, CMOS, PDSO44
Standard SRAM, 256KX4, 10ns PDSO28
Standard SRAM, 256KX4, 15ns PDSO28
Standard SRAM, 256KX4, 20ns PDSO28
Standard SRAM, 256KX8, 10ns PDSO36
Standard SRAM, 256KX8, 10ns, CMOS, PDSO44
Standard SRAM, 2MX16, 70ns PBGA48
Standard SRAM, 32KX8, 55ns PDSO28
Standard SRAM, 32KX8, 55ns, CMOS, PDSO28
Standard SRAM, 32KX8, 70ns PDSO28
Standard SRAM, 32KX8, 70ns, CMOS, PDSO28

<< Prev Next >>