Cypress Semiconductor Corp. Memory - Unclassified Memory - CY62167EV18LL-55BVI CY62167EV18LL-55BVI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867605-CY62167EV18LL -55BVI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 48-VFBGA (6x8) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Family Name: CY62167 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY62167EV18LL-5 5BVI, CY62167EV18LL55BVI, -CY62167EV18LL-55BVI
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867605-CY62167EV18LL -55BVI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 48-VFBGA (6x8) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Family Name: CY62167 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY62167EV18LL-5 5BVI, CY62167EV18LL55BVI, -CY62167EV18LL-55BVI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - CY62167EV18LL-55BVI - 867605-CY62167EV18LL-55BVI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - CY62167EV18LL-55BVI
867605-CY62167EV18LL-55BVI
Memory - Unclassified Memory - CY62167EV18LL-55BVI 867605-CY62167EV18LL-55BVI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867605-CY62167EV18LL -55BVI Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 48-VFBGA (6x8) Package: Tray Package: 48-VFBGA Mounting: Surface Mount Family Name: CY62167 Categories: Integrated Circuits (ICs) Case / Package: 48-VFBGA (6x8) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 480 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 2015-CY62167EV18LL-5 5BVI, CY62167EV18LL55BVI, -CY62167EV18LL-55BVI

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867605-CY62167EV18LL-55BVI
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 48-VFBGA (6x8)
Package: Tray
Package: 48-VFBGA
Mounting: Surface Mount
Family Name: CY62167
Categories: Integrated Circuits (ICs)
Case / Package: 48-VFBGA (6x8)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 480
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 2015-CY62167EV18LL-55BVI, CY62167EV18LL55BVI, -CY62167EV18LL-55BVI

Buy Now Datasheet
 - CY62167EV18LL-55BVI - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 1MX16, 55ns PBGA48

Standard SRAM, 1MX16, 55ns PBGA48

Supplier's Site Datasheet
Memory - 2015-CY62167EV18LL-55BVI-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 55ns 48-VFBGA (6x8)

SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 55ns 48-VFBGA (6x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62167EV18LL-55BVI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62167EV18LL-55BVI
Integrated Circuits (ICs) - Memory CY62167EV18LL-55BVI
IC SRAM 16MBIT PARALLEL 48VFBGA

IC SRAM 16MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 867605-CY62167EV18LL-55BVI CY62167EV18LL-55BVI 2015-CY62167EV18LL-55BVI-ND CY62167EV18LL-55BVI
Product Name Memory - Unclassified Memory - CY62167EV18LL-55BVI Memory Integrated Circuits (ICs) - Memory
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-VFBGA (6x8) BGA; P-VFBGA-48 48-VFBGA BGA
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 71124S15YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Memory - AS5C4009LL - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details