Cypress Semiconductor Corp. Memory - RAM - CY7C026A-15AXC CY7C026A-15AXC

Description
CY7C026 - 16K X 16 Dual-Port Static RAM, Commercial Temp
Request a Quote Datasheet
Description
CY7C026 - 16K X 16 Dual-Port Static RAM, Commercial Temp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C026A-15AXC - Rochester Electronics
Newburyport, MA, United States
CY7C026 - 16K X 16 Dual-Port Static RAM, Commercial Temp

CY7C026 - 16K X 16 Dual-Port Static RAM, Commercial Temp

Supplier's Site Datasheet
Memory - RAM - CY7C026A-15AXC - 1164590-CY7C026A-15AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C026A-15AXC
1164590-CY7C026A-15AXC
Memory - RAM - CY7C026A-15AXC 1164590-CY7C026A-15AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164590-CY7C026A-15A XC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 15ns Part Status: Obsolete(EOL) Family Name: CY7C026A Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70261L15PF; 70261L15PF8; 70261L15PFG; Introduction Date: October 20, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164590-CY7C026A-15AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (16K x 16)
Access Time: 15ns
Part Status: Obsolete(EOL)
Family Name: CY7C026A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70261L15PF; 70261L15PF8; 70261L15PFG;
Introduction Date: October 20, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY7C026A-15AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C026A-15AXC
Integrated Circuits (ICs) - Memory CY7C026A-15AXC
IC SRAM 256KBIT PARALLEL 100TQFP

IC SRAM 256KBIT PARALLEL 100TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY7C026A-15AXC 1164590-CY7C026A-15AXC CY7C026A-15AXC
Product Name Memory - RAM - CY7C026A-15AXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type QFP; TQFP; TQFP100 QFP
Access Time 15 ns 15 ns
Cycle Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 448-CY14V116G7-BZ30XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
Memory - 0436A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers