Rochester Electronics Datasheets for SRAM Memory Chips

Static random access memory (SRAM) chips do not need to be refreshed like DRAM chips. This makes SRAM chips faster and more reliable.
SRAM Memory Chips: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 15
Product Name Notes
1 Meg (64K X 16-Bit) 3.3V Static RAM
128K X 36 3.3V Synchronous SRAM 2.5V I/O, Pipelined Outputs Burst Counter
128K X 36 3.3V Synchronous ZBT SRAM 3.3V I/O, Burst Counter Pipelined Outputs
128K X 36, 256K X 18, 3.3V Synchronous ZBT SRAM
1Mb, Low Power SRAM
256K X 18 3.3V Synchronous ZBT SRAM 3.3V I/O, Burst Counter Pipelined Outputs
27LS00 - SRAM, 256 X 1, WITH 3-STATE OUTPUTS
27LS00A - SRAM, 256 X 1, WITH 3-STATE OUTPUTS
27LS07 - Standard SRAM, 16X4
27S03 - SRAM - Dual marked (860510EA)
27S03A - 64-Bit, Low Power Biploar SRAM - Dual marked (8605105EA)
27S03A - 64-Bit, Low Power Biploar SRAM
27S07A - Standard SRAM, 16X4
2Mb, Low Power SRAM
5.0V 2K x 8 Asynchronous Static RAM
Cache SRAM, 32KX8, 10ns, CMOS, PDSO28
Cache SRAM, 32KX8, 12ns, CMOS, PDSO28
Cache SRAM, 32KX8, 15ns, CMOS, PDSO28
IBM041811 - 4Mbit (256K x 18) SRAM
IBM04184 - 4Mbit (256K x 18) SRAM
IBM041841 - 4Mbit (256K x 18) SRAM
IBM04188 - 8Mb (512K x 18) SRAM
IBM04364 - 4MBit (128K x 36) SRAM
IBM043640 - 4Mb (128Kb x 36) SRAM
IBM043641 - 4MBit (128K x 36) SRAM
IBM04368 - 8MBit (256K x 36) SRAM
QDR SRAM, 512KX36, 0.5ns, CMOS, PBGA165
SRAM
Standard SRAM, 128KX8, 10ns, CMOS, PDSO32
Standard SRAM, 128KX8, 12ns, CMOS, PDSO32
Standard SRAM, 128KX8, 15ns, CMOS, PDSO32
Standard SRAM, 128KX8, CMOS, PDSO8
Standard SRAM, 2KX8, 25ns, CMOS, PDSO24
Standard SRAM, 2KX8, 35ns, CMOS, PDSO24
Standard SRAM, 2KX8, 45ns, CMOS, PDSO24
Standard SRAM, 32KX8, 12ns, CMOS, PDSO28
Standard SRAM, 32KX8, 15ns, CMOS, PDSO28
Standard SRAM, 32KX8, 20ns, CMOS, PDSO28
Standard SRAM, 64KX16, 10ns, CMOS, PBGA48
Standard SRAM, 64KX16, 12ns, CMOS, PDSO44
Standard SRAM, 64KX16, 15ns, CMOS, PDSO44
Static RAM 1 Meg (64K X 16-Bit)
Static RAM 256K (32K X 8-Bit)

Next >>