Rochester Electronics Memory - SRAM - CY7C019V-15AXC CY7C019V-15AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916341-CY7C019V-15AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 1.152Mb (128K x 9) Parallel 15 ns 100-TQFP (14x14) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C019 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916341-CY7C019V-15AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 1.152Mb (128K x 9) Parallel 15 ns 100-TQFP (14x14) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C019 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C019V-15AXC - 916341-CY7C019V-15AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C019V-15AXC
916341-CY7C019V-15AXC
Memory - SRAM - CY7C019V-15AXC 916341-CY7C019V-15AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916341-CY7C019V-15AX C Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 1.152Mb (128K x 9) Parallel 15 ns 100-TQFP (14x14) Package: Bag Package: 100-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C019 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 90 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916341-CY7C019V-15AXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 1.152Mb (128K x 9) Parallel 15 ns 100-TQFP (14x14)
Package: Bag
Package: 100-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C019
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 90
HTSUS: 8542.32.0041

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 916341-CY7C019V-15AXC
Product Name Memory - SRAM - CY7C019V-15AXC
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8S128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details