CY7C024AV - 3.3 V, 4K x 16 Dual-Port Static RAM
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 000352-CY7C024AV-25A
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Dual Port, Asynchronous
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 25ns
Family Name: CY7C024AV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): 70V24L25PF; 70V24L25PFG; 70V24L25PF8; 70V24L25PFG8;
Introduction Date: December 02, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
SRAM - Dual Port, Asynchronous Memory IC 64Kbit Parallel 25 ns 100-TQFP (14x14)
IC SRAM 64KBIT PARALLEL 100TQFP
IC SRAM 64KBIT PARALLEL 100TQFP
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CY7C024AV-25AXC | 000352-CY7C024AV-25AXC | CY7C024AV-25AXC | CY7C024AV-25AXC | CY7C024AV-25AXC |
| Product Name | Memory - SRAM - CY7C024AV-25AXC | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Dual Port, Asynchronous; SRAM Chip |
| Package Type | QFP; TQFP; TQFP | QFP; TQFP; 100-TQFP (14x14) | QFP; 100-LQFP | QFP; 100-LQFP | |
| Access Time | 25 ns | 25 ns | 25 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |