Cypress Semiconductor Corp. Memory - RAM - CY62256LL-70ZXC CY62256LL-70ZXC

Description
Standard SRAM, 32KX8, 70ns PDSO28
Request a Quote Datasheet
Description
Standard SRAM, 32KX8, 70ns PDSO28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY62256LL-70ZXC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX8, 70ns PDSO28

Standard SRAM, 32KX8, 70ns PDSO28

Supplier's Site Datasheet
Memory - RAM - CY62256LL-70ZXC - 1164379-CY62256LL-70ZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY62256LL-70ZXC
1164379-CY62256LL-70ZXC
Memory - RAM - CY62256LL-70ZXC 1164379-CY62256LL-70ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164379-CY62256LL-70 ZXC Series: MoBL Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: CY62256LL Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 70ns Memory Interface: Parallel Manufacturer Package: 28-TSOP I Alternative Parts (Cross-Reference): M68AF031AL70N1; M68AF031AL70N1T; M68AF031AM70NS1T; Introduction Date: December 03, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164379-CY62256LL-70ZXC
Series: MoBL
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: CY62256LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 70ns
Memory Interface: Parallel
Manufacturer Package: 28-TSOP I
Alternative Parts (Cross-Reference): M68AF031AL70N1; M68AF031AL70N1T; M68AF031AM70NS1T;
Introduction Date: December 03, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CY62256LL-70ZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62256LL-70ZXC
Integrated Circuits (ICs) - Memory CY62256LL-70ZXC
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number CY62256LL-70ZXC 1164379-CY62256LL-70ZXC CY62256LL-70ZXC
Product Name Memory - RAM - CY62256LL-70ZXC Integrated Circuits (ICs) - Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip
Package Type SOP; SSOP; TSSOP; TSSOP28 SSOP SSOP; TSSOP
Access Time 70 ns 70 ns
Cycle Time 70 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S25DB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details