Rochester Electronics Memory - SRAM - CY7C1011CV33-15ZXC CY7C1011CV33-15ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916349-CY7C1011CV33- 15ZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 32-TSOP II Package: Bulk Package: 32-SOIC (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1011 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916349-CY7C1011CV33- 15ZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 32-TSOP II Package: Bulk Package: 32-SOIC (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1011 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1011CV33-15ZXC - 916349-CY7C1011CV33-15ZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1011CV33-15ZXC
916349-CY7C1011CV33-15ZXC
Memory - SRAM - CY7C1011CV33-15ZXC 916349-CY7C1011CV33-15ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916349-CY7C1011CV33- 15ZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 32-TSOP II Package: Bulk Package: 32-SOIC (0.400", 10.16mm Width) Mounting: Surface Mount Family Name: CY7C1011 Categories: Integrated Circuits (ICs) Case / Package: 32-TSOP II ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916349-CY7C1011CV33-15ZXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 32-TSOP II
Package: Bulk
Package: 32-SOIC (0.400", 10.16mm Width)
Mounting: Surface Mount
Family Name: CY7C1011
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP II
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C1011CV33-15ZXC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C1011CV33-15ZXC
Memory IC and Storage Component 774-CY7C1011CV33-15ZXC
STANDARD SRAM, 128KX16 Product overview: CY7C1011CV33-15ZXC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1011CV33-15Z XC can be used for catalog matching and distributor lookup.

STANDARD SRAM, 128KX16 Product overview: CY7C1011CV33-15ZXC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1011CV33-15ZXC can be used for catalog matching and distributor lookup.

Supplier's Site
STANDARD SRAM, 128KX16

STANDARD SRAM, 128KX16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916349-CY7C1011CV33-15ZXC 774-CY7C1011CV33-15ZXC CY7C1011CV33-15ZXC
Product Name Memory - SRAM - CY7C1011CV33-15ZXC Memory IC and Storage Component Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 7164L20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Memory - 16-3603-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers