Cypress Semiconductor Corp. Memory - RAM - CY7C09349AV-9AXC CY7C09349AV-9AXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164668-CY7C09349AV- 9AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 72Kb (4K x 18) Access Time: 9ns Family Name: CY7C09349AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 67MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V9349L9PF8; 70V9349L9PF; 709349L7PFG8; Introduction Date: October 19, 1997 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164668-CY7C09349AV- 9AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 72Kb (4K x 18) Access Time: 9ns Family Name: CY7C09349AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 67MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V9349L9PF8; 70V9349L9PF; 709349L7PFG8; Introduction Date: October 19, 1997 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - CY7C09349AV-9AXC - 1164668-CY7C09349AV-9AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C09349AV-9AXC
1164668-CY7C09349AV-9AXC
Memory - RAM - CY7C09349AV-9AXC 1164668-CY7C09349AV-9AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164668-CY7C09349AV- 9AXC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Synchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 72Kb (4K x 18) Access Time: 9ns Family Name: CY7C09349AV Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Clock Frequency: 67MHz Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70V9349L9PF8; 70V9349L9PF; 709349L7PFG8; Introduction Date: October 19, 1997 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164668-CY7C09349AV-9AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Synchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 72Kb (4K x 18)
Access Time: 9ns
Family Name: CY7C09349AV
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Clock Frequency: 67MHz
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70V9349L9PF8; 70V9349L9PF; 709349L7PFG8;
Introduction Date: October 19, 1997
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CY7C09349AV-9AXC - Rochester Electronics
Newburyport, MA, United States
CY7C09349 - 4K X 18 3.3V Synchronous Dual-Port Static RAM, Commercial Temp

CY7C09349 - 4K X 18 3.3V Synchronous Dual-Port Static RAM, Commercial Temp

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C09349AV-9AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C09349AV-9AXC
Integrated Circuits (ICs) - Memory - Memory CY7C09349AV-9AXC
IC SRAM 72KBIT PARALLEL 100TQFP

IC SRAM 72KBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 72KBIT PARALLEL 100TQFP

IC SRAM 72KBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1164668-CY7C09349AV-9AXC CY7C09349AV-9AXC CY7C09349AV-9AXC CY7C09349AV-9AXC
Product Name Memory - RAM - CY7C09349AV-9AXC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM - Dual Port, Synchronous; SRAM Chip
Access Time 9 ns 9 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3 V ~ 3.6 V 100-LQFP 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 315-0827-000 001 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71V124SA10Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details