Cypress Semiconductor Corp. Memory - SRAM - CY62256VLL-70ZXC CY62256VLL-70ZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 121194-CY62256VLL-70 ZXC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 121194-CY62256VLL-70 ZXC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62256VLL-70ZXC - 121194-CY62256VLL-70ZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62256VLL-70ZXC
121194-CY62256VLL-70ZXC
Memory - SRAM - CY62256VLL-70ZXC 121194-CY62256VLL-70ZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 121194-CY62256VLL-70 ZXC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 28-TSOP I Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 121194-CY62256VLL-70ZXC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 28-TSOP I
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CY62256VLL-70ZXC - Rochester Electronics
Newburyport, MA, United States
Standard SRAM, 32KX8, 70ns PDSO28

Standard SRAM, 32KX8, 70ns PDSO28

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - CY62256VLL-70ZXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY62256VLL-70ZXC
Integrated Circuits (ICs) - Memory CY62256VLL-70ZXC
IC SRAM 256KBIT PAR 28TSOP I

IC SRAM 256KBIT PAR 28TSOP I

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 121194-CY62256VLL-70ZXC CY62256VLL-70ZXC CY62256VLL-70ZXC
Product Name Memory - SRAM - CY62256VLL-70ZXC Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Controllers - DP8421AVX-25 - 085267-DP8421AVX-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Memory - CY14B256L-SZ35XI - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
2 suppliers
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details