Rochester Electronics Memory - SRAM - CY7C09359AV-9AC CY7C09359AV-9AC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916347-CY7C09359AV-9 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 72Kb (4K x 18) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C09359 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916347-CY7C09359AV-9 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 72Kb (4K x 18) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C09359 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C09359AV-9AC - 916347-CY7C09359AV-9AC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C09359AV-9AC
916347-CY7C09359AV-9AC
Memory - SRAM - CY7C09359AV-9AC 916347-CY7C09359AV-9AC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916347-CY7C09359AV-9 AC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Synchronous Memory IC 72Kb (4K x 18) Parallel 100-TQFP (14x14) Package: Bulk Package: 100-LQFP Mounting: Surface Mount Family Name: CY7C09359 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916347-CY7C09359AV-9AC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Synchronous Memory IC 72Kb (4K x 18) Parallel 100-TQFP (14x14)
Package: Bulk
Package: 100-LQFP
Mounting: Surface Mount
Family Name: CY7C09359
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.32.0041

Buy Now
Dual Memory IC and Storage Component - 774-CY7C09359AV-9AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Memory IC and Storage Component
774-CY7C09359AV-9AC
Dual Memory IC and Storage Component 774-CY7C09359AV-9AC
DUAL-PORT SRAM, 8KX18, 9NS Product overview: CY7C09359AV-9AC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C09359AV-9AC can be used for catalog matching and distributor lookup.

DUAL-PORT SRAM, 8KX18, 9NS Product overview: CY7C09359AV-9AC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Dual, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C09359AV-9AC can be used for catalog matching and distributor lookup.

Supplier's Site
DUAL-PORT SRAM, 8KX18, 9NS

DUAL-PORT SRAM, 8KX18, 9NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916347-CY7C09359AV-9AC 774-CY7C09359AV-9AC CY7C09359AV-9AC
Product Name Memory - SRAM - CY7C09359AV-9AC Dual Memory IC and Storage Component Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 448-CY14B104LA-BA25XITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 4000 kbits
View Details
3 suppliers
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details