Cypress Semiconductor Corp. Memory - RAM - CY7C026A-20AXC CY7C026A-20AXC

Description
CY7C026 - 16K X 16 Dual-Port Static RAM, Commercial Temp
Request a Quote Datasheet
Description
CY7C026 - 16K X 16 Dual-Port Static RAM, Commercial Temp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C026A-20AXC - Rochester Electronics
Newburyport, MA, United States
CY7C026 - 16K X 16 Dual-Port Static RAM, Commercial Temp

CY7C026 - 16K X 16 Dual-Port Static RAM, Commercial Temp

Supplier's Site Datasheet
Memory - RAM - CY7C026A-20AXC - 1164592-CY7C026A-20AXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C026A-20AXC
1164592-CY7C026A-20AXC
Memory - RAM - CY7C026A-20AXC 1164592-CY7C026A-20AXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164592-CY7C026A-20A XC Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 256Kb (16K x 16) Access Time: 20ns Family Name: CY7C026A Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 70261L25PFI; 70261S35PFI8; 70261S35PFI; Introduction Date: October 20, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164592-CY7C026A-20AXC
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 256Kb (16K x 16)
Access Time: 20ns
Family Name: CY7C026A
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 70261L25PFI; 70261S35PFI8; 70261S35PFI;
Introduction Date: October 20, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C026A-20AXC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C026A-20AXC
Integrated Circuits (ICs) - Memory - Memory CY7C026A-20AXC
IC SRAM 256KBIT PARALLEL 100TQFP

IC SRAM 256KBIT PARALLEL 100TQFP

Supplier's Site
Memory - CY7C026A-20AXC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 256Kbit Parallel 20 ns 100-TQFP (14x14)

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY7C026A-20AXC 1164592-CY7C026A-20AXC CY7C026A-20AXC CY7C026A-20AXC
Product Name Memory - RAM - CY7C026A-20AXC Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Package Type QFP; TQFP; TQFP100 QFP; 100-LQFP
Access Time 20 ns 20 ns
Cycle Time 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S07ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 28443776 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers