IC SRAM 16MBIT PARALLEL 48VFBGA Product overview: CY62167EV18LL-55BVXI
SRAM - Asynchronous Memory IC 16Mb (1M x 16) Parallel 55ns 48-VFBGA (6x8)
Standard SRAM, 1MX16, 55ns, CMOS, PBGA48
SRAM - Asynchronous Memory IC 16Mbit Parallel 55 ns 48-VFBGA (6x8)
IC SRAM 16MBIT PARALLEL 48VFBGA
IC SRAM 16MBIT PARALLEL 48VFBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CY62167EV18LL-55BVXIT | 448-CY62167EV18LL-55BVXITTR-ND | CY62167EV18LL-55BVXIT | CY62167EV18LL-55BVXIT | CY62167EV18LL-55BVXIT | CY62167EV18LL-55BVXIT |
| Product Name | Memory IC and Storage Component | Memory | Memory | Memory | Memory | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Number of Words | 1000 k |