Rochester Electronics Memory - SRAM - CY62256LL-70ZRIT CY62256LL-70ZRIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867609-CY62256LL-70Z RIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I Package: Bulk Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867609-CY62256LL-70Z RIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I Package: Bulk Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62256LL-70ZRIT - 867609-CY62256LL-70ZRIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62256LL-70ZRIT
867609-CY62256LL-70ZRIT
Memory - SRAM - CY62256LL-70ZRIT 867609-CY62256LL-70ZRIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867609-CY62256LL-70Z RIT Series: MoBL® Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I Package: Bulk Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP I ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867609-CY62256LL-70ZRIT
Series: MoBL®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 28-TSOP I
Package: Bulk
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP I
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
STANDARD SRAM, 32KX8, 70NS

STANDARD SRAM, 32KX8, 70NS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867609-CY62256LL-70ZRIT CY62256LL-70ZRIT
Product Name Memory - SRAM - CY62256LL-70ZRIT Memory
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 28C17A-15I/L - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details