Cypress Semiconductor Corp. Memory - RAM - CY7C028-15AXI CY7C028-15AXI

Description
CY7C028 - 64 K X 16 Dual-Port Static RAM, Industrial Temp
Request a Quote Datasheet
Description
CY7C028 - 64 K X 16 Dual-Port Static RAM, Industrial Temp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY7C028-15AXI - Rochester Electronics
Newburyport, MA, United States
CY7C028 - 64 K X 16 Dual-Port Static RAM, Industrial Temp

CY7C028 - 64 K X 16 Dual-Port Static RAM, Industrial Temp

Supplier's Site Datasheet
Memory - RAM - CY7C028-15AXI - 1164610-CY7C028-15AXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - CY7C028-15AXI
1164610-CY7C028-15AXI
Memory - RAM - CY7C028-15AXI 1164610-CY7C028-15AXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1164610-CY7C028-15AX I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 15ns Family Name: CY7C028 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.cypress.com Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): 7028L15PFGI; 7028L15PFI8; 7028L15PFI; Introduction Date: October 20, 1997 ECCN: 3A991.b.2.b Country of Origin: China Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164610-CY7C028-15AXI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 15ns
Family Name: CY7C028
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): 7028L15PFGI; 7028L15PFI8; 7028L15PFI;
Introduction Date: October 20, 1997
ECCN: 3A991.b.2.b
Country of Origin: China
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CY7C028-15AXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 15 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 15 ns 100-TQFP (14x14)

Buy Now Datasheet
Memory - CY7C028-15AXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 15 ns 100-TQFP (14x14)

SRAM - Dual Port, Asynchronous Memory IC 1Mbit Parallel 15 ns 100-TQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CY7C028-15AXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY7C028-15AXI
Integrated Circuits (ICs) - Memory - Memory CY7C028-15AXI
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site
IC SRAM 1MBIT PARALLEL 100TQFP

IC SRAM 1MBIT PARALLEL 100TQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CY7C028-15AXI 1164610-CY7C028-15AXI CY7C028-15AXI CY7C028-15AXI CY7C028-15AXI
Product Name Memory - RAM - CY7C028-15AXI Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM - Dual Port, Asynchronous; SRAM Chip
Package Type QFP; TQFP; TQFP QFP; 100-LQFP QFP; 100-LQFP
Access Time 15 ns 15 ns 15 ns
Cycle Time 15 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DLQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details