Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164678-CY7C1006B-15
Manufacturer Homepage: www.cypress.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
256K x 4 (300 Mil) Fast Async SRAM
SRAM - Asynchronous Memory IC 1Mbit Parallel 15 ns 28-SOJ
IC SRAM 1MBIT PARALLEL 28SOJ
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1164678-CY7C1006B-15VC | CY7C1006B-15VC | CY7C1006B-15VC | CY7C1006B-15VC |
| Product Name | Memory - CY7C1006B-15VC | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | |
| Package Type | SOJ; SOJ28 | 28-BSOJ (0.300\", 7.62mm Width) | ||
| Access Time | 15 ns | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) |