Rochester Electronics 3.3 V Memory IC and Storage Component CY7C09389V-9AXI

Description
CY7C09389 - 3.3 V 64 K X 18 SYNC Product overview: CY7C09389V-9AXI from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C09389V-9AXI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CY7C09389 - 3.3 V 64 K X 18 SYNC Product overview: CY7C09389V-9AXI from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C09389V-9AXI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3 V Memory IC and Storage Component - 774-CY7C09389V-9AXI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3 V Memory IC and Storage Component
774-CY7C09389V-9AXI
3.3 V Memory IC and Storage Component 774-CY7C09389V-9AXI
CY7C09389 - 3.3 V 64 K X 18 SYNC Product overview: CY7C09389V-9AXI from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C09389V-9AXI can be used for catalog matching and distributor lookup.

CY7C09389 - 3.3 V 64 K X 18 SYNC Product overview: CY7C09389V-9AXI from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C09389V-9AXI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1224427-CY7C09389V-9AXI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1224427-CY7C09389V-9AXI
Integrated Circuits (ICs) - Memory 1224427-CY7C09389V-9AXI
Win Source Part Number: 1224427-CY7C09389V-9 AXI Category: Integrated Circuits (ICs)>Memory Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 81 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Rochester Electronics, LLC Other Names: 2156-CY7C09389V-9AXI -2156

Win Source Part Number: 1224427-CY7C09389V-9AXI
Category: Integrated Circuits (ICs)>Memory
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 81 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Rochester Electronics, LLC
Other Names: 2156-CY7C09389V-9AXI-2156

Buy Now Datasheet
CY7C09389 - 3.3 V 64 K X 18 SYNC

CY7C09389 - 3.3 V 64 K X 18 SYNC

Supplier's Site Datasheet
IC SRAM 1.152MBIT PAR 100TQFP

IC SRAM 1.152MBIT PAR 100TQFP

Supplier's Site Datasheet
Memory - CY7C09389V-9AXI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CY7C09389V-9AXI 1224427-CY7C09389V-9AXI CY7C09389V-9AXI CY7C09389V-9AXI CY7C09389V-9AXI
Product Name 3.3 V Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory Memory
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V016SA20PHGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 448-CY14B104NA-ZS45XETTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 4000 kbits
View Details
3 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details