SRAM - Asynchronous Memory IC 16Mb (2M x 8, 1M x 16) Parallel 45ns 48-TSOP I
SRAM - Asynchronous Memory IC 16Mb (2M x 8, 1M x 16) Parallel 45ns 48-TSOP I
SRAM - Asynchronous Memory IC 16Mb (2M x 8, 1M x 16) Parallel 45ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I Product overview: CY62167EV30LL-45ZXIT
CY62167EV30LL - Micropower SRAMs
SRAM - Asynchronous Memory IC 16Mbit Parallel 45 ns 48-TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
SRAM, 16MBIT, 2MX8BIT/1MX16BIT, TSOPI-48; Memory Size:16Mbit; SRAM Memory Configuration:2M x 8bit / 1M x 16bit; Supply Voltage Range:2.2V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:45ns; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY62167EV30LL-45ZXITCT-ND | 774-CY62167EV30LL-45ZXIT | CY62167EV30LL-45ZXIT | CY62167EV30LL-45ZXIT | CY62167EV30LL-45ZXIT | CY62167EV30LL-45ZXIT | 41AH7427 |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Memory | Sram, 16Mbit, 2Mx8Bit/1Mx16Bit, Tsopi-48; Memory Size Cypress Infineon Technologies | |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | |
| Package Type | "48-TFSOP (0.724"", 18.40mm Width)" | SOP; TSOP; PG-TSOP-48 | 48-TFSOP (0.724\", 18.40mm Width) | 48-TFSOP (0.724", 18.40mm Width) | TSOP-I | ||
| Supply Voltage | 2.2V ~ 3.6V | -3.3V; 2.2 | 3.6V; 2.2V ~ 3.6V | 2.2V ~ 3.6V |